EN
  • EN
  • DE

658147_1GB_128Mx8_8C_(Elpida_Die)

Part No 658147_1GB_128Mx8_8C_(Elpida_Die)
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 SODIMM 128Mx64 (1GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450812-658147_1GB_128Mx8_8C_(Elpida_Die)
Manufacturer Elpida Memory
Ultra Librarian 3D Model Ultra Librarian 658147_1GB_128Mx8_8C_(Elpida_Die) CAD Model

Description

The 658147_1GB_128Mx8_8C_(Elpida_Die) is a premium DDR3-1333 SODIMM memory module designed for users who demand high performance and reliability from their system memory. This module, created through a collaboration involving OEM Elpida, boasts a 1GB capacity in a 128Mx64 configuration, perfectly suited for laptops and other small form factor devices that support DDR3-1333 (PC3-10600) memory. Its 204-pin configuration ensures broad compatibility, while the use of Elpida Die components underscores a commitment to quality and stability, making it an excellent choice for enhancing system performance. Operating at DDR3-1333 speeds, it enables faster data processing, resulting in improved system responsiveness and an enhanced computing experience. The module's 8-chip (128Mx8) design is optimized for efficiency, promoting lower power consumption and reduced heat generation, which contributes to longer system life and reliability. Ideal for users looking to upgrade their memory for better multitasking capabilities or improved application performance, the 658147_1GB_128Mx8_8C_(Elpida_Die) module combines the best of technology from OEM and Elpida to deliver outstanding performance and reliability.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess