EN
  • EN
  • DE

1GB_64x8_8C

Part No 1GB_64x8_8C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950359-1GB_64x8_8C
Series *
Ultra Librarian 3D Model Ultra Librarian 1GB_64x8_8C CAD Model

Description

The Elpida Memory 1GB module, specified as 64x8 with an 8C configuration, is a memory component used in various computing devices. The 64x8 designation refers to the memory organization within the chips, likely indicating 64 banks of 8 bits each. The 8C refers to the number of chips or the configuration within the module itself. This type of memory is designed to provide adequate performance for a range of applications, balancing capacity and speed.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Industrial Control Systems

Features

  • 1GB Capacity: Provides a standard amount of memory for running various applications and operating systems.
  • 64x8 Memory Organization: Indicates the internal structure of the memory chips.
  • 8C Configuration: Likely refers to the number of memory chips or internal configuration on the module.
  • Compatibility: Designed to be compatible with systems supporting appropriate memory standards (DDR2, DDR3, etc.).

Benefits

  • Improved System Responsiveness: Increases the speed and efficiency of the system.
  • Efficient Multitasking: Allows users to run multiple applications concurrently.
  • Reliable Performance: Manufactured to high standards for stable and dependable operation.
  • Enhanced Productivity: Enables users to perform tasks more quickly and efficiently.
  • Cost-Effective Solution: Provides a budget-friendly option for upgrading or replacing memory modules.

Additional Details

The module's specific memory type (e.g., DDR2, DDR3, DDR4) will determine its operating voltage, frequency, and pin configuration. It is crucial to ensure compatibility with the target system's motherboard and memory controller before installation. Proper installation procedures must be followed to prevent damage. The module is designed to operate within specific temperature ranges, and adequate cooling may be required in some applications. Detailed specifications, including timing parameters and voltage requirements, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess