EN
  • EN
  • DE

12547\256MB\16Mx8\18C

Part No 12547\256MB\16Mx8\18C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952275-12547\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 12547\256MB\16Mx8\18C CAD Model

Description

The Elpida Memory 12547\256MB\16Mx8\18C is a 256MB SDRAM memory module. This module is designed for use in a variety of embedded systems, networking equipment, and other applications where reliable and efficient memory storage is required. It offers a balance of capacity and performance, making it suitable for applications with moderate memory demands.

Applications

  • Embedded systems
  • Networking devices (routers, switches)
  • Industrial control systems
  • Consumer electronics (set-top boxes, digital TVs)
  • Printers and imaging equipment

Features

  • Capacity: 256MB
  • Organization: 16Mx8
  • SDRAM Technology: Offers a balance of speed and cost-effectiveness.
  • Standard Interface: Compatible with a wide range of systems and chipsets.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Size: Allows for integration into space-constrained environments.

Benefits

  • Sufficient Memory Capacity: Provides adequate memory for many embedded applications.
  • Reliable Performance: Ensures stable and consistent operation.
  • Wide Compatibility: Can be easily integrated into existing systems.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices.
  • Space-Saving Design: Enables integration into small form factor devices.

Additional Details

The module utilizes SDRAM (Synchronous Dynamic Random-Access Memory) technology, which provides synchronous data transfer for improved performance compared to asynchronous memory. The 16Mx8 organization indicates that the memory is arranged as 16 million words, each 8 bits wide. The '18C' likely refers to a specific version or revision of the module. Detailed specifications on timing and voltage requirements would need to be obtained from the Elpida datasheet for this specific part number.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess