EN
  • EN
  • DE

SYF-0J225M-RP

Part No SYF-0J225M-RP
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350750-SYF-0J225M-RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYF-0J225M-RP CAD Model

Description

The Elna America SYF-0J225M-RP is an aluminum electrolytic capacitor belonging to the SYF series, renowned for its reliability and performance in a variety of electronic applications. Designed for general purpose use, it provides stable operation and long operational life.

Applications:

  • Audio Equipment: Filtering and decoupling in amplifiers, preamplifiers, and audio processors.
  • Power Supplies: Smoothing output voltage and reducing ripple in DC power supplies.
  • Industrial Control Systems: Filtering and timing circuits in industrial automation equipment.
  • Consumer Electronics: Used in various consumer devices such as televisions, set-top boxes, and audio players.
  • General Electronic Circuits: Suitable for bypass, coupling, and timing applications in diverse electronic circuits.

Features:

  • Aluminum Electrolytic Construction: Combines good performance, cost-effectiveness, and reliability.
  • Compact Size: Designed for high-density mounting, saving space on printed circuit boards.
  • High Ripple Current Capability: Ensures stable performance under high-frequency switching conditions.
  • Long Life: Offers extended operational lifespan, minimizing the need for frequent replacement.
  • RoHS Compliant: Meets stringent environmental regulations regarding the use of hazardous substances.

Benefits:

  • Improved Audio Quality: Reduces noise and distortion in audio circuits, enhancing the listening experience.
  • Stable Power Delivery: Provides consistent and reliable voltage regulation in power supplies.
  • Extended Equipment Lifespan: Reduces maintenance costs and downtime due to the capacitor's long life.
  • Space Saving Design: Enables smaller and more efficient electronic devices.
  • Environmentally Friendly: Minimizes environmental impact by complying with RoHS standards.

Technical Specifications:

The SYF-0J225M-RP typically has a capacitance of 2.2uF and a voltage rating of 6.3V. The operating temperature range is generally between -40°C to +85°C. Consult the specific datasheet for precise values such as ESR (Equivalent Series Resistance), impedance, and ripple current ratings to ensure optimal performance in your application. This component is designed for applications requiring stable and reliable capacitive filtering and energy storage.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess