EN
  • EN
  • DE

EM253522VO

Part No EM253522VO
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM2535 SERIES 22 POLE / 22 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197" (5.00mm) Vertical Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr Eaton - Electronics Division
Series Euro-Mag EM2535
Package Bulk
Type Header, Male Pins, Shrouded (2 Side)
Number of Positions 22
Positions Per Level 22
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - UL 16 A
Voltage - UL 300 V
Color Green
Temperature Range - Operating -40°C ~ 105°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Brass
Housing Material Thermoplastic
Contact Tail Length 0.170" (4.32mm)
Insulation Height 0.470" (11.94mm)
MSL Level 1 (Unlimited)
Other Names 283-EM253522VO
Standard Package 100
Win Source Part Number 1038251-EM253522VO
Ultra Librarian 3D Model Ultra Librarian EM253522VO CAD Model

Description

The Eaton Euro-Mag EM2535 header is a high-quality header that is designed for use in a wide range of electronic applications.

  • Manufacturer: Eaton Euro-Mag
  • Series: EM2535
  • Positions Per Level: 22
  • Shrouding: Shrouded (2 Side)
  • Number of Levels: 1
  • Pitch: 0.197" (5.00mm)
  • Header Orientation: Vertical
  • Termination Style: Solder
  • Current Rating: 16 A
  • Voltage Rating: 300 V
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • Operating Temperature: -40°C to 105°C
  • ECCN: EAR99
  • Other Names: 283-EM253522VO

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess