EN
  • EN
  • DE

BK/CB123-30HB

Part No BK/CB123-30HB
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIRCUIT BREAKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Current Rating (Amps) 30A
Voltage Rating - DC 28 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
Ultra Librarian 3D Model Ultra Librarian BK/CB123-30HB CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Phoenix Contact
CIR BRKR THRM 40A 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess