EN
  • EN
  • DE

AHDS60-BUSS

Part No AHDS60-BUSS
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description 60A DISCONNECT SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Switch
Current 60A
Ultra Librarian 3D Model Ultra Librarian AHDS60-BUSS CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
SWITCH 80A NON-F 3P UL508
Need more? Email Us
Altech corporation
SWITCH DISCT W/BOX 40A
Need more? Email Us
Eaton Bussmann
NON-FUSIBLE SAFETY SWI 200A/1P H
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 20A
Need more? Email Us
Eaton Bussmann
SWITCH 200A NON-F 3P UL98
Need more? Email Us
Altech corporation
SWITCH DISCT W/BOX 100A
Need more? Email Us
Siemens
DISC SW 32A ROT HDL 4HOLE BLK 4P / Switch 690V 32A
Lowest to $82.2367
Schneider Electric
3 POLE 32A UL508 D.S. DIN RAIL M
Need more? Email Us
Altech corporation
SWITCH 600V 30A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess