EN
  • EN
  • DE

170M6927

Part No 170M6927
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Specialty Fuses BUSS SEMITRON FUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Termination Socket
Voltage Rating (AC) 690 V
Weight 453.59237 mg
Win Source Part Number 1074373-170M6927
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 170M6927 CAD Model

Description

The 170M6927 is a fuseholder manufactured by Eaton Bussmann. It's designed for high-performance applications requiring reliable overcurrent protection.

Applications

  • Industrial power distribution
  • Motor control centers
  • Protection of variable frequency drives (VFDs)
  • Renewable energy systems
  • Large machinery and equipment

Features

  • Fuse Compatibility: Designed for specific high-current, high-voltage fuses (e.g., DIN or BS standard fuses)
  • Voltage Rating: Suitable for high-voltage industrial applications
  • Current Rating: Handles significant current loads
  • Construction: Made with durable, high-temperature resistant materials
  • Mounting Options: Typically designed for busbar mounting

Benefits

  • Provides robust overcurrent protection in demanding environments
  • Ensures reliable operation and minimizes downtime
  • Complies with industry safety standards
  • Facilitates easy fuse replacement and maintenance
  • Contributes to the overall safety and reliability of electrical systems

Additional Details

The 170M6927 fuseholder is built to withstand high temperatures and significant electrical stresses. The Eaton Bussmann datasheet contains detailed specifications, including voltage and current ratings, dimensions, and material properties. Correct installation and maintenance practices are essential for ensuring optimal performance and long-term reliability. These fuseholders are crucial components in safeguarding expensive industrial equipment from damage due to electrical faults.

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess