EN
  • EN
  • DE
Part No 10CJ
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 10A 600VAC/250VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 10A
Voltage Rating - AC 600 VAC
Voltage Rating - DC 250 VDC
Response Time Fast Blow
Applications Electrical, Industrial
Approval Agency CSA
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cartridge, Non-Standard
Size / Dimension 0.811" Dia x 2.244" L (20.60mm x 57.00mm)
Ultra Librarian 3D Model Ultra Librarian 10CJ CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875
Eaton Bussmann
FUSE 315M355A 660V AC / 460V DC
Need more? Email Us
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
3A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Eaton Bussmann
FUSE CARTRIDGE 3A 1KVDC 5AG
Lowest to $12.0108
Littelfuse Inc.
FUSE CRTRDGE 200MA 250VAC/DC AXL
Lowest to $5.7914

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess