EN
  • EN
  • DE

1025HC20-RTR

Part No 1025HC20-RTR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MT 20A 72VAC 125VDC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection> Fuses
Mfr Eaton - Electronics Division
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Mounting Type Surface Mount
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 20 A
Voltage Rating - AC 72 V
Voltage Rating - DC 125 V
Response Time Fast Blow
Ultra Librarian 3D Model Ultra Librarian 1025HC20-RTR CAD Model

Description

  • Fast-acting performance
  • Highest available current rating in a traditional SMD fuse
  • Higher I2 t than the leading competitors in the same package, allowing for higher inrush currents and fewer nuisance openings 
  • UL Recognized for US and Canada PSE certified (20 A – 30 A) 
  • RoHS compliant, lead free and halogen free construction 
  • Operating temperature of -55 °C to +125 °C ensuring protection in harsh climates 
  • 72 Vdc rating on the 20 A thru 40 A make this ideal for protection of telecom circuits

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess