EN
  • EN
  • DE

011-9925

Part No 011-9925
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 10A 440VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 10 A
Voltage Rating - AC 440 V
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Melting I2t 404.0
Size / Dimension 0.251\
Ultra Librarian 3D Model Ultra Librarian 011-9925 CAD Model

Description

NULL

You May Also Be Interested in

AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess