Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Push-Pull Plunger
Mounting Type Panel Mount, Snap-In
Termination Style Quick Connect - 0.187" (4.7mm)
Features Pull On Lock
Operating Force 300gf
Operating Position 0.654" (16.6mm)
Electrical Life 6,000 Cycles
Temperature Range - Operating 0°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557444-PP1-DT7-2B2
Ultra Librarian 3D Model Ultra Librarian PP1-DT7-2B2 CAD Model

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for V7-3E19E9-263
Telemecanique Sensors
SWITCH NEMA LIMIT 4PST 6A 120V
Need more? Email Us
ECAD model for 9007CR61E
Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS01S0500
Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS12S0100
Honeywell
WIRELESS LIMIT SWITCH
Need more? Email Us
ECAD model for WLS1A00BA4M
Telemecanique Sensors
SWITCH LIMIT DPDT 1.2A 600V
Need more? Email Us
ECAD model for 9007C68T10
Telemecanique Sensors
SWITCH LIMIT SPDT 15A 120V
Need more? Email Us
ECAD model for 9007AW36
Telemecanique Sensors
SWITCH SNAP ACTION SPDT 20A 120V
Need more? Email Us
ECAD model for 9007TUB5
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
ECAD model for XCKP2102P16

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention