EN
  • EN
  • DE

DTSM-61S-S-V-T/R

Part No DTSM-61S-S-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description 6X6X4.3 Smt/g 3.2N Ag Rohsconf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164376-DTSM-61S-S-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSM-61S-S-V-T/R CAD Model

Description

The DTSM-61S-S-V-T/R is a tactile switch from Diptronics, designed for surface mount applications. It provides a distinct tactile feedback when pressed, making it suitable for a wide range of electronic devices. The 'T/R' designation indicates that the switch is supplied on tape and reel, facilitating automated assembly.

Applications:

  • Consumer Electronics
  • Remote Controls
  • Gaming Devices
  • Industrial Control Panels
  • Medical Equipment
  • Navigation Systems
  • Keypads
  • Testing Equipment

Features:

  • Surface Mount Technology (SMT)
  • Tactile Feedback
  • Compact Design
  • High Reliability
  • Tape and Reel Packaging
  • Vertical Mounting

Benefits:

  • Easy PCB Integration: The surface mount design simplifies the assembly process, saving time and labor costs.
  • User Satisfaction: Tactile feedback provides a clear indication of switch activation.
  • Space Efficiency: The compact size allows for use in densely populated PCBs.
  • Long Lifespan: High-quality construction ensures reliable performance over an extended period.
  • Automated Assembly: Tape and reel packaging is ideal for high-volume production environments.
  • Versatile Application: Suitable for a variety of electronic devices requiring a momentary switch.

The DTSM-61S-S-V-T/R is a vertical surface mount tactile switch supplied on tape and reel. Its design provides a clear tactile response upon actuation, making it ideal for applications where users require confirmation of button presses. The switch's small footprint allows for high-density placement on PCBs, making it suitable for compact electronic devices. Constructed of durable materials, this switch is designed for a long operational life and consistent performance. The packaging makes it well-suited for automated assembly, increasing manufacturing efficiency and reducing production costs. The specific operating force depends on the detailed datasheet specifications and is intended for devices requiring reliable momentary switch functions. The DTSM-61S-S-V-T/R tactile switch is a reliable and efficient solution for modern electronic applications.

You May Also Be Interested in

Dell
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TDK Corporation
Lowest to $0.0750
EPCOS (TDK)
Lowest to $5.8755
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess