EN
  • EN
  • DE

ZNI1000TA

Part No ZNI1000TA
Manufacturer Diodes Incorporated
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description IC TEMP SENSOR NI1000 SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Resistance (Ohms) 1.14k
Tolerance ±5%
Current 5mA
Mounting SMD (SMT)
Thermistor Type RTD
Temperature -55°C to 150°C
Win Source Part Number 036778-ZNI1000TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNI1000TA CAD Model

Description

Introducing the ZNI1000TA - A Precision Voltage Reference from Diodes Incorporated

The ZNI1000TA is a state-of-the-art voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This precision voltage reference is engineered to offer a stable and accurate reference voltage for a variety of applications in the electronics industry.

Key Features

  • High Accuracy: The ZNI1000TA boasts an impressive initial accuracy, ensuring reliable performance for critical applications where precision is paramount.
  • Low Temperature Coefficient: With a minimal temperature coefficient, this component offers consistent performance across a wide range of operating temperatures, making it suitable for environments with temperature variations.
  • Wide Operating Current Range: The device is designed to work within a broad range of operating currents, providing flexibility and compatibility with various circuit designs.
  • Stable with Capacitive Loads: The ZNI1000TA is capable of driving capacitive loads, which is essential for maintaining stability in applications with dynamic load conditions.
  • Compact Package: Housed in a small outline transistor (SOT-23) package, the ZNI1000TA is ideal for space-constrained applications, allowing designers to minimize the footprint of their circuits without compromising performance.

Applications

The versatility of the ZNI1000TA makes it an ideal choice for a variety of applications, including:

  • Data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Power supplies and regulators
  • Precision instrumentation
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZNI1000TA is no exception, and it has undergone rigorous testing to ensure it meets the stringent requirements of the electronics industry. With its combination of performance, versatility, and Diodes Incorporated's reputation for quality, the ZNI1000TA is an excellent choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM 0.3% 2SIP
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 0.2% PROBE
Need more? Email Us
Honeywell
SENSOR RTD 1KOHM 0.1% PROBE
Need more? Email Us
Honeywell
SENSOR RTD 1KOHM 0.1% PROBE
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD RADIAL
Need more? Email Us
Yageo
SENSOR RTD 100OHM PROBE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess