EN
  • EN
  • DE

ZLNB2004

Part No ZLNB2004
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL DUAL H/V TONE SW 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 16-QSOP
Win Source Part Number 214698-ZLNB2004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLNB2004 CAD Model

Description

The ZLNB2004 from Diodes Incorporated is a high-performance, dual-output satellite dish LNB (Low Noise Block) downconverter bias controller IC. This integrated circuit is designed to simplify the construction of dual-output LNBs, which are commonly used in satellite TV reception systems to enable the reception of signals from multiple satellite transponders simultaneously.

Key Features

  • Integrated Power Control: The ZLNB2004 offers integrated power control, with two high-side gate drive outputs for external MOSFETs. This feature enables independent control of the antenna polarization and band switching voltages.
  • Versatile Voltage Regulation: It includes a 22kHz tone decoder and DiSEqC 1.X decoding capabilities, allowing for versatile voltage regulation and command interpretation from the satellite receiver.
  • Low Noise Figure: The low noise figure of the ZLNB2004 ensures that the signal integrity is maintained, allowing for a clearer and more reliable satellite signal reception.
  • High Integration: Its high level of integration minimizes the need for external components, which can reduce the overall cost and complexity of the LNB design.
  • Thermal Protection: The device includes thermal protection to prevent damage from overheating, ensuring long-term reliability and performance.

Applications

The ZLNB2004 is ideal for use in various satellite communication applications, including:

  • Dual-output LNBs for digital satellite receivers
  • Residential satellite TV systems
  • Commercial satellite headend systems

Technical Specifications

The ZLNB2004 operates over a wide supply voltage range and is available in a compact package that is suitable for space-constrained applications. Its robust design ensures that it can withstand the harsh environmental conditions typically associated with satellite equipment installations.

Additional Resources

For more information on the ZLNB2004, including detailed technical specifications, application notes, and evaluation kits, please visit the Diodes Incorporated website or contact their technical support team.

Diodes Incorporated is a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess