EN
  • EN
  • DE
Part No W01G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 1.5A WOG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 100 V Through Hole WOG
Manufacturer Diodes Incorporated
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-Circular, WOG
Case / Package WOG
Family Name W01
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938922-W01G
Ultra Librarian 3D Model Ultra Librarian W01G CAD Model

Description

Product Overview: Diodes Incorporated W01G Rectifier

The W01G is a highly efficient, single-phase bridge rectifier produced by Diodes Incorporated. This robust component is designed for converting alternating current (AC) input into direct current (DC) output, a fundamental requirement for a multitude of electronic applications. The W01G is a reliable solution for designers looking for a compact, high-performance rectifier with a low forward voltage drop.

Key Features

  • High Surge Current Capability: The W01G is capable of withstanding high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Power Loss, High Efficiency: Engineered for minimal power loss, the W01G ensures high efficiency in power conversion, which is critical for energy-sensitive designs.
  • High Forward Surge Current: With a high forward surge current rating, this component can handle a substantial transient current without failure.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, contributing to reduced power dissipation and improved thermal performance.
  • UL Recognized: The W01G has been recognized by Underwriters Laboratories (UL) for meeting stringent safety standards, ensuring reliability and safety in its applications.

Applications

The versatility of the W01G makes it suitable for a wide range of applications, including:

  • Power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting systems
  • Home appliances
  • Telecommunication devices

Specifications

The W01G bridge rectifier offers a maximum repetitive peak reverse voltage of 100V, with a maximum RMS bridge input voltage of 70V. It has a maximum DC blocking voltage also rated at 100V. The average rectified output current is 1.5A, making it suitable for moderate power demands. The operating junction temperature ranges from -55°C to +150°C, allowing for use in various environmental conditions.

Package and Mounting

Encased in a robust WOG package, the W01G is designed for through-hole mounting, which ensures a secure and durable connection to the circuit board. This package is known for its reliability and is widely used in commercial and industrial electronic equipment.

With its combination of efficiency, reliability, and safety, the W01G from Diodes Incorporated stands out as a superior choice for designers in need of a single-phase bridge rectifier.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1857 $58.4955
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,620+ $0.1429 $231.4980
2,095+ $0.1381 $289.3195
2,800+ $0.1238 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess