EN
  • EN
  • DE

UFMMT624TA

Part No UFMMT624TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 387351-UFMMT624TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFMMT624TA CAD Model

Description

Product Overview: UFMMT624TA - Diodes Incorporated

The UFMMT624TA from Diodes Incorporated is a high-performance, ultra-fast recovery rectifier designed to meet the stringent requirements of modern electronic applications. This component is specifically engineered to provide excellent reliability and efficiency, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Ultra-Fast Recovery Time: The UFMMT624TA boasts an impressive recovery time that minimizes power loss and enhances the overall efficiency of the circuit in which it is used.
  • High Reverse Voltage: With a high reverse voltage capability, this rectifier can withstand significant voltage stress, ensuring stable performance under challenging conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, contributing to reduced power dissipation and improved thermal performance.
  • Surface Mount Package: Housed in a compact SOD-523 package, the UFMMT624TA is suitable for surface-mount technology (SMT), allowing for high-density PCB designs and ease of manufacturing.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The UFMMT624TA is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power converters
  • Freewheeling diodes
  • Reverse battery protection
  • High-frequency rectification

Technical Specifications

Parameter Value Package SOD-523 Recovery Time Ultra-Fast Reverse Voltage High Forward Voltage Drop Low

With its robust design and high-quality construction, the UFMMT624TA is a reliable choice for engineers and designers looking to incorporate an efficient rectification solution into their electronic projects. Diodes Incorporated continues to be at the forefront of the semiconductor industry, providing components like the UFMMT624TA that meet the evolving demands of technology.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess