EN
  • EN
  • DE

TB0640M-13-F

Part No TB0640M-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 250A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 140pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 047877-TB0640M-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB0640M-13-F CAD Model

Description

Introducing the TB0640M-13-F from Diodes Incorporated

The TB0640M-13-F is a cutting-edge, surface-mount, bridge rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed with precision to ensure high efficiency and reliability for a range of electronic applications. With its robust construction and superior electrical characteristics, the TB0640M-13-F is an excellent choice for designers looking to enhance their power conversion systems.

Key Features

  • High Current Capability: The device is capable of handling a maximum average rectified current of 6A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, it ensures energy efficiency, reducing the power loss during the rectification process.
  • High Surge Current Capability: The TB0640M-13-F can withstand surge currents, providing robust performance under transient conditions.
  • Repetitive Peak Reverse Voltage: It has a repetitive peak reverse voltage of 1000V, offering protection against high voltage spikes.

Electrical Specifications

The TB0640M-13-F operates with a maximum junction temperature of 150°C, ensuring stability and functionality across a wide range of temperatures. Additionally, it features a low reverse leakage current, which contributes to its overall efficiency and performance in various applications.

Durable and Compact Design

Encased in a robust MBF package, the TB0640M-13-F is designed for optimal durability and space-saving on the PCB. Its surface-mount design allows for automated assembly processes, which can lead to reduced manufacturing costs and time.

Applications

The TB0640M-13-F is versatile and can be used in a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • Freewheeling diodes
  • Battery chargers
  • Home appliances
  • Office machines
  • Telecommunication devices

Its reliability and performance make it an ideal component for designers and engineers looking to create efficient and durable electronic products. With its combination of high surge capability, low power loss, and compact footprint, the TB0640M-13-F from Diodes Incorporated stands out as a superior choice for your bridge rectifier needs.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4199 $58.7860
340+ $0.3446 $117.1640
520+ $0.3338 $173.5760
720+ $0.3231 $232.6320
925+ $0.3122 $288.7850
1,240+ $0.2800 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess