EN
  • EN
  • DE

SR502-T

Part No SR502-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 20 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SR502
Other Names SR502TR,SR502TR,SR502T,SR502CT,SR502DITR,SR502CT,SR502DICT,SR502
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282695-SR502-T
Ultra Librarian 3D Model Ultra Librarian SR502-T CAD Model

Description

Introducing the SR502-T Schottky Rectifier from Diodes Incorporated

Diodes Incorporated presents the SR502-T, a high-performance Schottky barrier rectifier designed to meet the needs of a wide range of electronic applications. This component is a testament to Diodes Incorporated's commitment to providing reliable and efficient solutions for power management and conversion in modern electronic devices.

Key Features

  • Low Forward Voltage Drop: The SR502-T offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a maximum average forward rectified current of 5A, this Schottky rectifier can handle significant power, making it suitable for high-current applications.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring durability and reliability in demanding situations.
  • Low Power Loss: The SR502-T is designed for minimal power loss, contributing to the overall efficiency of the system it is used in.
  • High Reliability: Constructed with the quality expected from Diodes Incorporated, the SR502-T is built for long-term reliability.

Applications

The SR502-T is ideal for a variety of applications including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The SR502-T operates with a repetitive peak reverse voltage of 20V and has a maximum forward voltage of 0.55V at 5A. Its operating junction temperature ranges from -65°C to 125°C, which allows it to perform reliably even under extreme conditions. This rectifier comes in a DO-201AD package, which is known for its robustness and ease of mounting on printed circuit boards.

Quality and Environmental Compliance

Diodes Incorporated ensures that the SR502-T complies with RoHS and Green standards, reflecting the company's dedication to environmental responsibility. Customers can trust that they are getting a product that not only meets high performance standards but also contributes to a greener future.

With its combination of efficiency, power handling, and reliability, the SR502-T Schottky Rectifier from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess