EN
  • EN
  • DE

SMCJ20CAQ-13-F

Part No SMCJ20CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ20CAQ-13-FDITR, SMCJ20CAQ-13-FDIDKR, SMCJ20CAQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895928-SMCJ20CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ20CAQ-13-F CAD Model

Description

SMCJ20CAQ-13-F: A Robust TVS Diode from Diodes Incorporated

The SMCJ20CAQ-13-F is a high-quality Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide your electronic circuits with superior protection against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). As part of the SMCJ series, this component is engineered to safeguard sensitive equipment from voltage spikes while maintaining a low operating capacitance and leakage current.

Product Features:

  • Reverse Stand-Off Voltage: The SMCJ20CAQ-13-F has a stand-off voltage of 20V, making it suitable for a range of applications that require this level of protection.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 1500W at 10/1000μs waveform, this diode can handle significant power surges, ensuring robust protection for your devices.
  • Clamping Voltage: The device features a low clamping voltage, which is crucial for minimizing the stress on protected components during a transient voltage event.
  • Bi-Directional Protection: The SMCJ20CAQ-13-F offers bi-directional protection, which is ideal for AC applications or where the polarity of the transient could be either positive or negative.
  • Package: Housed in an SMC package, this TVS diode provides a compact solution that is easy to integrate into a wide variety of circuit designs.
  • Compliance: It is compliant with the RoHS and REACH standards, ensuring that it meets the latest environmental and safety regulations.

Applications:

The versatility of the SMCJ20CAQ-13-F allows it to be used in a multitude of applications including:

  • Power supply circuits
  • Automotive systems
  • Telecommunication devices
  • Computer interfaces
  • Industrial machinery

With its exceptional ability to absorb high transient energies and its fast response time, the SMCJ20CAQ-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Whether you are dealing with sensitive data lines or robust power supplies, this TVS diode stands as a guardian against the unpredictable nature of voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3591 $59.2515
395+ $0.2947 $116.4065
610+ $0.2855 $174.1550
840+ $0.2763 $232.0920
1,085+ $0.2670 $289.6950
1,450+ $0.2395 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess