EN
  • EN
  • DE

SMAJ26CA-13-F

Part No SMAJ26CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 26VWM 42.1VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ26
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ26CA13F, SMAJ26CA-FDICT, SMAJ26CA-FDITR, SMAJ26CA-FDIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895650-SMAJ26CA-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ26CA-13-F CAD Model

Description

Product Overview: SMAJ26CA-13-F by Diodes Incorporated

The SMAJ26CA-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality surge protection solutions for sensitive electronic components. This TVS diode is specifically engineered to shield circuits from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential component for a wide array of applications.

Key Features

  • Bi-directional Protection: As a bidirectional TVS, the SMAJ26CA-13-F can protect circuits from voltage spikes in both positive and negative directions, ensuring comprehensive safeguarding for your devices.
  • High Surge Capability: With its ability to handle surges up to 400W (10/1000μs), this diode offers reliable protection against significant power surges, ensuring the longevity and stability of your electronic systems.
  • Low Leakage Current: The diode's design minimizes leakage current, thereby reducing power loss and enhancing the overall efficiency of the application it's used in.
  • Fast Response Time: The SMAJ26CA-13-F boasts an exceptionally fast response time to transient events, quickly clamping voltage spikes to safe levels to prevent damage to sensitive components.
  • DO-214AC Package: Encased in a compact DO-214AC (SMA) package, this TVS diode is suitable for high-density circuit board designs and is easy to integrate into a wide range of electronic products.

Applications

The SMAJ26CA-13-F is versatile and can be utilized in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Power supply and distribution units
  • Telecommunication systems
  • Networking and data communication devices

With its impressive surge protection capabilities and reliability, the SMAJ26CA-13-F from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance the durability and performance of their electronic products. This TVS diode not only ensures the safety of your applications from voltage transients but also maintains the integrity of your system's performance over time.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1077 $50.0805
1,135+ $0.0883 $100.2205
1,755+ $0.0856 $150.2280
2,420+ $0.0828 $200.3760
3,125+ $0.0801 $250.3125
4,180+ $0.0718 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess