EN
  • EN
  • DE
  • IT

SBRT20U50SLPQ-13

Part No SBRT20U50SLPQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 20A POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 500mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 48ns
Current - Reverse Leakage @ Vr 500μA @ 50V
Capacitance @ Vr, F 350pF @ 50V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1094645-SBRT20U50SLPQ-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRT20U50SLPQ-13 CAD Model

Description

Product Overview: SBRT20U50SLPQ-13 from Diodes Incorporated

The SBRT20U50SLPQ-13 is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer high-efficiency power conversion in a compact form factor. This rectifier is a perfect choice for modern high-density applications where space is at a premium, and power efficiency is crucial.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 50V, this product can handle high reverse bias operation, making it suitable for various applications.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, reducing power loss and improving efficiency, which is critical for energy-sensitive designs.
  • Super Barrier Rectifier Technology: Utilizing Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, the SBRT20U50SLPQ-13 offers superior performance compared to traditional Schottky rectifiers.
  • High Surge Capability: Its high surge current capability ensures reliability and robustness, particularly during transient conditions.
  • PowerDI®5 Package: Encased in the innovative PowerDI®5 package, it provides excellent thermal performance and a small footprint, ideal for compact PCB layouts.

Applications

The SBRT20U50SLPQ-13 is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting applications
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBRT20U50SLPQ-13 is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity, even in demanding conditions. This product is RoHS compliant and supports green initiatives by meeting environmental standards for hazardous substances.

Conclusion

With its advanced SBR technology, high-performance specifications, and compact design, the SBRT20U50SLPQ-13 from Diodes Incorporated is an excellent choice for engineers looking to enhance power efficiency and reliability in their designs. Its robust construction and compliance with environmental standards make it a future-proof component for a wide range of electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6977 $52.3275
175+ $0.5725 $100.1875
275+ $0.5546 $152.5150
375+ $0.5367 $201.2625
485+ $0.5189 $251.6665
645+ $0.4652 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 328 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess