EN
  • EN
  • DE

PS8A0040AWE

Part No PS8A0040AWE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Series -
Package Bulk
Product Status Last Time Buy
Win Source Part Number 1379520-PS8A0040AWE
Ultra Librarian 3D Model Ultra Librarian PS8A0040AWE CAD Model

Description

The PS8A0040AWE from Diodes Incorporated is a high-performance, single-channel power switch designed for USB and other hot-swap applications. This advanced power management integrated circuit (IC) is engineered to provide a safe and efficient means of controlling power distribution to peripheral devices.

Key Features

  • Current Limiting: The PS8A0040AWE offers precise current limiting to protect the host device and downstream components from over-current conditions. This feature is essential for preventing damage to USB ports when devices draw excessive power.
  • Fast Short-Circuit Response: The device is capable of responding to short-circuit conditions in less than 1μs, ensuring quick protection and system reliability.
  • Thermal Shutdown Protection: With an integrated thermal shutdown mechanism, the PS8A0040AWE prevents overheating, enhancing the longevity of the power switch and connected devices.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch operates only when the input voltage is within an acceptable range, thus safeguarding against voltage drops that could lead to erratic system behavior.
  • Controlled Rise Time: The PS8A0040AWE is designed with a controlled output rise time to minimize inrush current, which can be particularly advantageous in hot-swap applications.

Applications

The versatility of the PS8A0040AWE makes it suitable for a broad range of applications, including:

  • USB hubs, peripherals, and docking stations
  • Hot-swap power supplies
  • Battery chargers and management systems
  • Portable and consumer electronics

Package and Availability

The PS8A0040AWE is available in a space-saving SOT-25 package, making it an excellent choice for compact designs. Its standard lead-free, RoHS-compliant construction adheres to environmental standards and ensures compatibility with modern manufacturing processes. For pricing, samples, and detailed specifications, interested parties should contact Diodes Incorporated or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,666 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess