EN
  • EN
  • DE

PI74ALVCH16244

Part No PI74ALVCH16244
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 061621-PI74ALVCH16244
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH16244 CAD Model

Description

Overview of PI74ALVCH16244

The PI74ALVCH16244 from Diodes Incorporated is a high-performance, 16-bit buffer and line driver designed to address the needs of high-speed data transfer systems. This device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high noise immunity, making it ideal for interfacing with high-speed microprocessors and memory systems.

Key Features

  • High-Speed Operation: The PI74ALVCH16244 operates at 3.3V, which allows for quick signal propagation and reduces the time delay, thus enhancing the overall speed of the system it is integrated into.
  • Low Power Consumption: Engineered for energy efficiency, the device draws minimal current, which is a critical feature for battery-operated and power-sensitive applications.
  • Bus-Hold Data Inputs: The inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies the design of the PCB.
  • Wide Bus Interface: The 16-bit wide bus interface makes it suitable for wide data path and high bandwidth applications.
  • Output Enable (OE) Feature: The three-state outputs can be put in a high-impedance state, which is useful for multiplexing and bus-oriented applications.

Applications

The PI74ALVCH16244 is versatile and can be used in various digital systems. It is particularly useful in:

  • Memory interconnects and buffering
  • Data communication systems
  • Signal distribution and transmission
  • Server and networking equipment
  • High-speed microprocessor interfacing

Quality and Reliability

Diodes Incorporated ensures that the PI74ALVCH16244 meets the highest quality and reliability standards. The device is thoroughly tested and is compliant with JEDEC standards. Its robust design allows it to operate effectively in a wide range of environmental conditions, making it a reliable choice for critical applications.

Package Options

The PI74ALVCH16244 is available in multiple package types, including TSSOP, SSOP, and QSOP, providing designers with flexibility in terms of space and layout on the printed circuit board.

With its combination of speed, power efficiency, and design flexibility, the PI74ALVCH16244 is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
PROTOTYPE
Lowest to $1.4553
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2490 $66.2450
11+ $10.8709 $119.5799
17+ $10.5313 $179.0321
23+ $10.1917 $234.4091
30+ $9.8522 $295.5660
40+ $8.8323 $353.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess