EN
  • EN
  • DE

PI5USB1457ZAEX

Part No PI5USB1457ZAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH NAP TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Voltage - Load 4.5 V to 5.5 V
Rds On (Typ) 3 Ohm
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN (2x2)
Win Source Part Number 061597-PI5USB1457ZAEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI5USB1457ZAEX CAD Model

Description

Introducing the PI5USB1457ZAEX USB Switch from Diodes Incorporated

Diodes Incorporated presents the PI5USB1457ZAEX, a state-of-the-art USB 2.0 high-speed (480Mbps) and full-speed (12Mbps) passive switch with a 1:2 multiplexer/demultiplexer configuration. This advanced product is designed to facilitate the sharing of a common USB interface within various electronic devices, ensuring efficient and reliable operation.

The PI5USB1457ZAEX is built with the latest technology to provide an optimal solution for applications requiring switching between two USB hosts or charging paths. It is particularly well-suited for devices such as smartphones, tablets, and notebooks, where it can seamlessly manage connections between internal components like a SoC and external peripherals or docking stations.

Key Features:

  • High-Speed Performance: Supports USB 2.0 high-speed data rates up to 480Mbps, ensuring quick and efficient data transfer.
  • Low Power Consumption: The device is designed for power-sensitive applications, with a low power consumption that helps extend battery life in portable devices.
  • Wide Operating Temperature Range: With an operational range of -40°C to +85°C, the PI5USB1457ZAEX is suitable for use in a variety of environments and applications.
  • High Bandwidth: Offers a wide bandwidth that allows for the passage of high-frequency signals with minimal signal degradation.
  • Small Form Factor: The ultra-compact package size (UQFN-14) is ideal for space-constrained applications.

The PI5USB1457ZAEX also features over-voltage protection and under-voltage lockout, safeguarding the device and connected components from potential voltage-related damage. Additionally, it provides ESD protection on all pins to further enhance its robustness and reliability in harsh conditions.

With its exceptional performance and reliability, the PI5USB1457ZAEX from Diodes Incorporated is the perfect choice for designers looking to implement a versatile USB switching solution in their next-generation consumer electronics. Its integration into your design will ensure seamless operation, extended device functionality, and user satisfaction.

For more detailed specifications and application notes, visit the Diodes Incorporated website or contact their support team to assist with any queries regarding the PI5USB1457ZAEX.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,735 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess