EN
  • EN
  • DE

PI5USB14566ZAEX

Part No PI5USB14566ZAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH NAP TDFN / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number PI5USB14566
Standard Package 3,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274820-PI5USB14566ZAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB14566ZAEX CAD Model

Description

The PI5USB14566ZAEX from Diodes Incorporated is a cutting-edge USB Type-C port protector designed to safeguard data and power lines in consumer electronics. As devices become increasingly interconnected and reliant on USB Type-C connectivity, the need for robust protection against electrical hazards has never been more critical. This highly integrated solution serves as a frontline defense for your electronics, ensuring long-term functionality and reliability.

Key Features

  • Integrated Protection: The PI5USB14566ZAEX comes with built-in electrostatic discharge (ESD) protection, safeguarding the USB Type-C port from voltage spikes and transients that can occur during regular use or due to external events.
  • High-Speed Data Integrity: This device supports high-speed data rates of USB 3.1 Gen 1, ensuring that your data transfers remain swift and uncorrupted, even while the protection circuitry is active.
  • Power Delivery Compliance: Fully compliant with USB Power Delivery 2.0 and 3.0 standards, the PI5USB14566ZAEX can handle the increased power levels required by modern devices without compromising protection.
  • Compact Footprint: With its small form factor, the PI5USB14566ZAEX can be easily integrated into space-constrained designs, making it ideal for portable and compact devices.

Applications

The versatile nature of the PI5USB14566ZAEX makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Computers and Laptops
  • Wearable Technology
  • Portable Gaming Consoles
  • Docking Stations and Hubs

Technical Specifications

With its advanced technical specifications, the PI5USB14566ZAEX provides robust protection without compromising performance:

  • Channel Configuration: 2 Differential Channels
  • ESD Protection: ±15kV (Air), ±8kV (Contact)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-TQFN (3.5x9mm)

For designers and engineers looking to enhance the durability and longevity of their USB Type-C enabled devices, the PI5USB14566ZAEX from Diodes Incorporated offers an optimal blend of protection, performance, and packaging. This port protector stands as an essential component in the pursuit of device integrity and user trust.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9471 $65.6826
13+ $8.9824 $116.7712
20+ $8.7018 $174.0360
28+ $8.4211 $235.7908
36+ $8.1404 $293.0544
48+ $7.2984 $350.3232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess