EN
  • EN
  • DE

PI3VDP1431AZLSEX

Part No PI3VDP1431AZLSEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / Buffer Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications Buffer
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Base Product Number PI3VDP1431
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930447-PI3VDP1431AZLSEX
Ultra Librarian 3D Model Ultra Librarian PI3VDP1431AZLSEX CAD Model

Description

Introducing the PI3VDP1431AZLSEX from Diodes Incorporated

The PI3VDP1431AZLSEX is a cutting-edge product from Diodes Incorporated, designed to deliver superior performance in high-speed signal switching applications. This versatile device is an excellent choice for engineers looking to enhance their system's capabilities with a reliable and efficient solution.

Key Features

  • High-Speed Signal Switching: The PI3VDP1431AZLSEX is built to handle high-speed differential signals, making it suitable for applications requiring quick and precise signal routing.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, reducing the overall power footprint of your system.
  • Wide Bandwidth: The device supports a wide bandwidth, ensuring compatibility with various high-speed interfaces and protocols.
  • Robust ESD Protection: The PI3VDP1431AZLSEX comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.

Applications

The PI3VDP1431AZLSEX is ideal for a range of applications, including but not limited to:

  • High-speed data transfer systems
  • Digital video interfaces
  • Signal routing in computing and storage platforms
  • Networking and telecommunications equipment

Technical Specifications

Here are some of the technical highlights of the PI3VDP1431AZLSEX:

  • Support for high-speed differential signals
  • Low-power operation to enhance system efficiency
  • Wide bandwidth to accommodate various high-speed protocols
  • Integrated ESD protection for device longevity

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3VDP1431AZLSEX is no exception. This product is manufactured with the highest standards, ensuring that it not only meets but exceeds industry requirements for performance and durability.

Whether you are designing a new system or upgrading an existing one, the PI3VDP1431AZLSEX from Diodes Incorporated is a smart choice for your high-speed signal switching needs. Its robust feature set and reliable performance make it an invaluable component in any advanced electronic application.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3751 $61.8795
105+ $1.1284 $118.4820
160+ $1.0931 $174.8960
220+ $1.0579 $232.7380
285+ $1.0226 $291.4410
380+ $0.9168 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess