EN
  • EN
  • DE

PI3PCIE3442ZHE

Part No PI3PCIE3442ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI EXCHANGE SW 3.0 42-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tray
Product Status Obsolete
Applications PCI Express®
Number of Channels 8
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 6.5GHz
Features Bi-Directional
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3PCIE3442
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654747-PI3PCIE3442ZHE
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3442ZHE CAD Model

Description

Diodes Incorporated PI3PCIE3442ZHE Overview

The PI3PCIE3442ZHE from Diodes Incorporated is a high-performance, PCIe 3.0 packet switch designed to meet the demands of modern computing and networking applications. With its cutting-edge technology, this product is engineered to provide a flexible and efficient solution for expanding PCIe ports in a system, making it ideal for servers, workstations, and high-end computing platforms.

Key Features

  • PCI Express 3.0 Compatible: The PI3PCIE3442ZHE adheres to the PCIe 3.0 standard, ensuring compatibility with the latest generation of PCIe devices and offering transfer rates of up to 8 GT/s per lane.
  • High Port Density: This switch features a high number of lanes and ports, making it suitable for systems that require multiple PCIe connections without compromising on performance.
  • Low Latency: Designed with low latency in mind, the PI3PCIE3442ZHE provides quick and efficient data transfer between the PCIe ports, which is crucial for applications that demand real-time performance.
  • Energy Efficient: The device incorporates power management features that help reduce overall power consumption, making it an eco-friendly choice for energy-conscious users.

Applications

The versatility of the PI3PCIE3442ZHE makes it suitable for a wide range of applications, including:

  • Data Centers and Servers
  • High-Performance Workstations
  • Networking and Telecommunications Equipment
  • Storage Systems
  • Embedded Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3PCIE3442ZHE is no exception. It is built to meet the rigorous standards required by industrial and commercial applications, ensuring long-term performance and stability.

Technical Specifications

  • Package: 19x19mm² 324-ball H-BGA
  • Operating Temperature Range: 0°C to 70°C
  • Compliance: PCIe Base Specification Rev 3.0
  • Advanced Error Reporting
  • Hot-Plug and Surprise Removal Support

With its robust feature set, the PI3PCIE3442ZHE from Diodes Incorporated stands out as a top-tier solution for expanding PCIe capabilities in high-performance computing environments.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess