EN
  • EN
  • DE

PI3HDX511AZLSE

Part No PI3HDX511AZLSE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI Redriver, Level Shifter
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930430-PI3HDX511AZLSE
Ultra Librarian 3D Model Ultra Librarian PI3HDX511AZLSE CAD Model

Description

Diodes Incorporated PI3HDX511AZLSE Product Overview

The PI3HDX511AZLSE is a high-performance integrated circuit from Diodes Incorporated, designed to provide a cutting-edge solution for high-definition multimedia interface (HDMI) signal switching. This advanced IC is ideal for applications requiring the distribution of high-resolution video and audio signals, such as home theater systems, digital signage, and professional AV equipment.

Key Features

  • HDMI 1.4 Support: With HDMI 1.4 compatibility, the PI3HDX511AZLSE supports high-definition video formats, including 4K at 30 Hz, as well as 3D video, ensuring a future-proof solution for emerging multimedia technologies.
  • Integrated Equalizer: The built-in equalizer provides signal conditioning for long cable runs, enhancing signal integrity and reducing degradation over distance, which is critical for maintaining high-quality video and audio transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Advanced Switching Technology: The PI3HDX511AZLSE incorporates advanced switching technology that allows for seamless transition between HDMI sources, ensuring uninterrupted viewing experiences.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device to safeguard against static damage, which is particularly important in environments where equipment is frequently handled or connected/disconnected.

Applications

  • High-Definition Televisions (HDTVs)
  • Audio/Video Receivers
  • Blu-ray Players
  • Game Consoles
  • Professional AV Systems
  • Digital Signage Solutions

The PI3HDX511AZLSE from Diodes Incorporated is a versatile and robust solution for modern multimedia applications. Its support for the latest HDMI standards, coupled with its high-performance signal switching capabilities, makes it an essential component for delivering high-quality video and audio experiences. Whether for consumer electronics or professional AV systems, the PI3HDX511AZLSE is engineered to meet the demands of today's digital media environments.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess