EN
  • EN
  • DE

PI3B3245LE

Part No PI3B3245LE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-BIT BUS SW 2-PORT 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 061515-PI3B3245LE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3245LE CAD Model

Description

Introducing the PI3B3245LE Logic Interface from Diodes Incorporated

The PI3B3245LE is a high-performance, 3.3V, 2-bit bus switch from Diodes Incorporated, designed to provide superior switching performance for your logic interfacing needs. This component is part of Diodes Incorporated's acclaimed PI3B series, which are known for their reliability and efficiency in a wide range of applications.

The PI3B3245LE offers a quick-switching feature that enables faster signal propagation, thereby reducing delays and improving the overall performance of your digital systems. This makes it an ideal choice for applications that require high-speed data transfer and signal processing, such as computing, networking, and telecommunications.

Key Features of the PI3B3245LE:

  • Low On-Resistance: The device features a low on-state resistance of typically 5Ω, which minimizes signal distortion and ensures a high level of signal integrity.
  • Wide Bandwidth: With a bandwidth greater than 250 MHz, the PI3B3245LE is capable of supporting high-frequency data streams, making it suitable for advanced digital applications.
  • Bi-Directional Switching: The bus switch allows for bi-directional data flow, providing flexibility in the design of data paths.
  • 5V Tolerant: The I/O ports are 5V tolerant, ensuring compatibility with mixed-voltage environments and allowing for a seamless interface with both 3.3V and 5V logic levels.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for energy-sensitive applications.
  • Packaging: The PI3B3245LE is available in a variety of industry-standard packages, including the space-saving TSSOP (Thin Shrink Small Outline Package), making it suitable for compact designs.

Diodes Incorporated's commitment to quality is evident in the PI3B3245LE, which is built to the highest standards of manufacturing. The device is also characterized by its robust ESD (Electrostatic Discharge) protection, ensuring durability and a long operational life even in the most challenging environments.

Whether you're designing a new system or upgrading an existing one, the PI3B3245LE from Diodes Incorporated is a reliable and efficient solution for your high-speed logic interface needs. Its combination of speed, power efficiency, and flexibility makes it a valuable addition to any high-performance digital application.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1518 $63.3490
125+ $0.9452 $118.1500
190+ $0.9156 $173.9640
265+ $0.8860 $234.7900
340+ $0.8565 $291.2100
455+ $0.7678 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess