EN
  • EN
  • DE

PAM8302AAYCR

Part No PAM8302AAYCR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 2.5W Class-D 8-Pin DFN EP T/R / IC AMP AUDIO 2.5W CLASS D 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Dimension 8-WDFN Exposed Pad
Win Source Part Number 045598-PAM8302AAYCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PAM8302A
Introduction Date November 09, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PAM8302AAYCR CAD Model

Description

The PAM8302AAYCR is a highly-efficient, Class-D audio amplifier with a mono output, designed by Diodes Incorporated to deliver premium sound quality for a wide range of applications. With its compact form factor and impressive power output, this component is an ideal choice for portable electronics where space is at a premium and energy efficiency is crucial.

Key Features

  • Output Power: The PAM8302AAYCR delivers up to 2.5W into a 4Ω speaker with a 5V power supply, ensuring robust audio performance in a small package.
  • Efficiency: As a Class-D amplifier, it offers high efficiency, which is especially beneficial for battery-powered devices, extending their usage time.
  • Low Quiescent Current: The low quiescent current draw helps in minimizing the power consumption when the amplifier is in idle mode, further conserving energy.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the amplifier from damage due to overheating, ensuring reliability and longevity.
  • Volume Control: An external gain setting allows users to adjust the volume, providing flexibility in audio output for different environments.

Applications

The versatility of the PAM8302AAYCR makes it suitable for a variety of applications. It is commonly used in:

  • Portable speakers
  • Smartphones and tablets
  • Wireless speakers
  • Personal media players
  • Educational and DIY electronics projects

Technical Specifications

The amplifier operates within a voltage range of 2.8V to 5.5V, making it compatible with most standard power supplies and batteries. It has a PSRR of 90dB at 217Hz, which means it effectively rejects power supply noise, ensuring clean sound reproduction. The device is housed in a compact U-DFN3030-9 package, which is highly suitable for space-constrained designs.

Conclusion

The PAM8302AAYCR from Diodes Incorporated stands out as a reliable and efficient solution for adding audio amplification to a variety of consumer electronics. Its combination of power, efficiency, and protection features make it a valuable component for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess