EN
  • EN
  • DE

MMBZ5234BS-7-F

Part No MMBZ5234BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6.2V SOT363 / 200mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 7 Ohms
Current - Reverse Leakage at Vr 5μA at 4V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Part Number Series MMBZ5234BS
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801655-MMBZ5234BS-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5234BS-7-F CAD Model

Description

The MMBZ5234BS-7-F is a high-quality, durable Zener diode manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to provide precise voltage regulation, making it an essential component in a wide range of electronic applications.

Key Features

  • Voltage Range: The MMBZ5234BS-7-F has a Zener voltage of 6.2V, making it suitable for applications where a specific reference voltage is required.
  • Power Dissipation: This device can dissipate up to 200mW of power, ensuring reliable performance under varying conditions.
  • Package: It comes in a compact SOT-363 package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic assembly.
  • High Stability: The Zener diode offers excellent stability and reliability over its entire temperature range, which extends from -55°C to +150°C.
  • Low Leakage Current: It features a low leakage current, which is critical for maintaining energy efficiency in electronic circuits.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation in electronic circuits.

Applications

The MMBZ5234BS-7-F is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Compliance

Diodes Incorporated ensures that the MMBZ5234BS-7-F meets the highest quality standards. The product is compliant with RoHS and Green standards, which means it is free from harmful substances and is environmentally friendly. Additionally, the device is characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

Conclusion

With its robust design, precise voltage regulation, and compliance with environmental standards, the MMBZ5234BS-7-F from Diodes Incorporated is an excellent choice for designers and engineers who require a reliable Zener diode for their electronic projects.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0849 $58.1565
1,660+ $0.0698 $115.8680
2,565+ $0.0676 $173.3940
3,535+ $0.0654 $231.1890
4,575+ $0.0632 $289.1400
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,560 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess