EN
  • EN
  • DE

FMMV105GTA

Part No FMMV105GTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARI CAP 30V 2.8PF SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.8pF @ 25V, 1MHz
Capacitance Ratio 6
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 350 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1039186-FMMV105GTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMV105GTA CAD Model

Description

Diodes Incorporated FMMV105GTA - High-Speed Switching Diode

The FMMV105GTA from Diodes Incorporated is a high-performance, surface-mount, fast-switching diode designed for high-speed switching applications. This diode is housed in a compact SOT-23 package, making it ideal for space-constrained applications where efficient switching and minimal footprint are critical.

With its fast reverse recovery time, the FMMV105GTA is optimized for high-frequency rectification and switching circuits. It is a preferred choice for designers who require a diode that can operate at high speeds without compromising on efficiency or reliability. This makes it suitable for a wide range of applications, including high-speed data lines, inverters, converters, and freewheeling diodes in various electronic circuits.

Key Features:

  • Low Forward Voltage Drop: The FMMV105GTA offers a low forward voltage drop, reducing power loss and improving efficiency in the circuit.
  • Fast Reverse Recovery Time: With its rapid reverse recovery characteristics, this diode is capable of switching quickly between states, which is essential for high-speed applications.
  • High Current Capability: Despite its small size, the FMMV105GTA can handle a high amount of current, which is beneficial for circuits that experience occasional surges.
  • Surface-Mount Package: The SOT-23 package allows for easy integration into PCB designs and is well-suited for automated assembly processes, facilitating mass production.
  • RoHS Compliant: This diode is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications:

  • Switching power supplies
  • DC-DC converters
  • High-speed data lines
  • Logic systems
  • Portable and battery-powered devices
  • Automotive applications

With its combination of speed, efficiency, and compact form factor, the FMMV105GTA from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the performance of their high-speed switching applications. Its reliability and compliance with environmental standards further ensure that it can meet the demands of modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess