EN
  • EN
  • DE

DMN3009LK3-13

Part No DMN3009LK3-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252620-DMN3009LK3-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3009LK3-13 CAD Model

Description

Overview of DMN3009LK3-13 MOSFET

The DMN3009LK3-13 is a high-performance, N-Channel MOSFET produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. Its compact package and exceptional electrical characteristics make it suitable for use in power supply circuits, motor control systems, and various other electronic devices that require efficient switching and power regulation.

Key Features

  • Low On-Resistance: The DMN3009LK3-13 boasts a low on-resistance (R<sub>DS(on)), which results in reduced power loss and improved efficiency during operation. This feature is critical for applications where power efficiency is paramount.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current (I<sub>D), making it suitable for high-power applications.
  • Low Gate Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) allows for easy drive capability, which means that the MOSFET can be controlled with lower voltage signals, thus broadening its compatibility with various drive circuits.
  • Fast Switching Speed: The fast switching speed of the DMN3009LK3-13 minimizes transition losses and enhances the performance of the device in high-frequency applications.
  • High-Temperature Operation: It is capable of operating at high temperatures, ensuring reliability and performance even under thermal stress.

Applications

The DMN3009LK3-13 is versatile and can be used in various applications, including:

  • Power management systems
  • DC/DC converters
  • Motor drives and controllers
  • Load switches
  • Battery management systems
  • Computing and networking systems

Package and Quality Assurance

The DMN3009LK3-13 comes in a robust and compact DFN2020-3 (Type D) package, which ensures a small footprint while providing excellent thermal performance. Diodes Incorporated is committed to delivering high-quality products, and this MOSFET is no exception. It meets stringent quality standards, ensuring reliability and longevity in a variety of electronic applications.

With its combination of efficiency, reliability, and versatility, the DMN3009LK3-13 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess