EN
  • EN
  • DE

D6V3HE1U2LP-7B

Part No D6V3HE1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description SURGE PROTECTION PP X1-DFN1006-2 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number D6V3
Standard Package 10,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1334842-D6V3HE1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D6V3HE1U2LP-7B CAD Model

Description

Diodes Incorporated presents the D6V3HE1U2LP-7B, a robust and high-performance Zener diode designed for a range of applications. This diode is engineered to provide a precise voltage regulation solution with its nominal Zener voltage of 6.3V, making it an ideal component for voltage reference or voltage clamping applications.

Key Features

  • Low Leakage Current: The D6V3HE1U2LP-7B boasts a low leakage current that enhances its efficiency and reliability, ensuring minimal power loss and stable operation over time.
  • High Surge Capability: Designed to withstand transient voltage spikes, this Zener diode offers excellent surge capability, protecting sensitive electronic circuits from voltage surges and spikes.
  • Power Dissipation: With a power dissipation rating of 200mW, the D6V3HE1U2LP-7B can handle moderate levels of power while maintaining its voltage regulation function.
  • Compact Package: The diode comes in a small footprint X3-DFN1006-2 package, which is ideal for space-constrained applications without compromising on performance.
  • Operating Temperature Range: It operates within a wide temperature range from -55°C to +150°C, ensuring reliable performance under varying environmental conditions.

Applications

The D6V3HE1U2LP-7B is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Portable Devices
  • Power Management Systems
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunication Infrastructure

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality components. The D6V3HE1U2LP-7B is produced in compliance with strict industry standards, ensuring a reliable and consistent performance for your electronic devices. It is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are designing a power supply, protecting a communication device, or ensuring the stability of an industrial instrument, the D6V3HE1U2LP-7B from Diodes Incorporated is a dependable choice that meets the highest standards of quality and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0247 $57.7980
5,685+ $0.0203 $115.4055
8,775+ $0.0198 $173.7450
12,125+ $0.0191 $231.5875
15,625+ $0.0185 $289.0625
20,980+ $0.0166 $348.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,800 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess