Introducing the CK101ASP-13 Silicon Epitaxial Planar Switching Diode
The CK101ASP-13 from Diodes Incorporated is a high-performance silicon epitaxial planar switching diode designed for high-speed switching applications. This precision-engineered diode is a testament to Diodes Incorporated's commitment to providing state-of-the-art semiconductor technology that meets the rigorous demands of modern electronic circuits.
Key Features
- Low Forward Voltage Drop: The CK101ASP-13 offers a low forward voltage drop, ensuring efficient operation and reduced power loss in circuitry, making it ideal for high-efficiency designs.
- Fast Switching Speed: With its fast switching capability, this diode is optimized for high-speed circuit applications, providing quick response times and improved performance in digital and communication systems.
- High Reliability: Built to last, the CK101ASP-13 is characterized by its high reliability, ensuring a long operational lifespan even under demanding conditions.
- Low Leakage Current: The diode features a low leakage current, which is crucial for maintaining the integrity of the signal and reducing power consumption in standby or off modes.
Applications
The versatility of the CK101ASP-13 makes it suitable for a wide array of applications, including:
- High-speed logic circuits
- Switching power supplies
- Converters
- High-frequency inverters
- Automotive applications
- Protection circuits
Product Specifications
The CK101ASP-13 is presented in a compact SOD-323 package, which is not only space-saving but also offers excellent thermal performance. It has a continuous reverse voltage of 60V and a forward current of 15mA, making it suitable for a variety of switching applications. The operating temperature range of -65°C to +150°C ensures that the diode can withstand extreme environmental conditions.
Quality and Environmental Compliance
Diodes Incorporated ensures that the CK101ASP-13 complies with the RoHS directive, highlighting the company's dedication to environmental responsibility. The product is also lead-free and halogen-free, minimizing its ecological footprint and making it safe for use in a diverse range of consumer and industrial products.
With its exceptional features and robust design, the CK101ASP-13 is the ideal choice for designers looking for a reliable and efficient switching diode solution.