EN
  • EN
  • DE

BZT52HC5V6WFQ-7

Part No BZT52HC5V6WFQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description POWER ZENER DIODE SOD123F T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±7.14%
Power - Max 375 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-123F
Supplier Device Package SOD-123F
Base Product Number BZT52
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367638-BZT52HC5V6WFQ-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC5V6WFQ-7 CAD Model

Description

Diodes Incorporated BZT52HC5V6WFQ-7 Zener Diode

The BZT52HC5V6WFQ-7 from Diodes Incorporated is a highly efficient, surface-mount Zener diode, specifically designed for applications requiring voltage regulation and voltage reference solutions. This Zener diode is a part of Diodes Incorporated's extensive BZT52 series, which is known for its reliability and consistency in performance.

Key Features:

  • Voltage Stability: With a nominal Zener voltage of 5.6V, the BZT52HC5V6WFQ-7 provides excellent voltage stability, making it suitable for precision voltage regulation tasks.
  • Power Dissipation: The device can handle a power dissipation of 375mW, which ensures that the diode can support a moderate amount of power in a small package without compromising its longevity.
  • Compact Package: Encased in the SOD-123F flat lead package, this Zener diode is designed for space-conscious applications, providing powerful performance in a compact footprint.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it is suitable for use in a variety of challenging environments.
  • Low Leakage Current: It features a low leakage current, which is crucial for maintaining energy efficiency in circuit designs.
  • Tolerance: The Zener voltage tolerance is ±3%, which allows for precise voltage regulation in sensitive applications.

Applications:

The BZT52HC5V6WFQ-7 is versatile and can be used in a wide range of electronic circuits. Common applications include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered devices
  • Medical equipment

Diodes Incorporated's commitment to quality is reflected in the BZT52HC5V6WFQ-7 Zener diode's design and manufacturing. It is produced with the highest industry standards, ensuring that each component delivers consistent performance and reliability. Whether you are designing a new circuit or troubleshooting an existing one, the BZT52HC5V6WFQ-7 is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0762 $50.2920
1,600+ $0.0625 $100.0000
2,480+ $0.0605 $150.0400
3,415+ $0.0586 $200.1190
4,420+ $0.0566 $250.1720
5,910+ $0.0508 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess