EN
  • EN
  • DE

BZT52C39SQ-7-F

Part No BZT52C39SQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 200MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 39 V 200 mW ±5.13% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865219-BZT52C39SQ-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C39SQ-7-F CAD Model

Description

Product Overview: BZT52C39SQ-7-F

The BZT52C39SQ-7-F is a high-quality, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This Zener diode is a part of the BZT52 series, which is known for its reliability and efficiency in voltage regulation applications. The product is specifically engineered to provide a precise voltage reference of 39V, making it an excellent choice for a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The BZT52C39SQ-7-F offers a nominal Zener voltage of 39 volts with a tight tolerance, ensuring stable voltage regulation in your circuit.
  • Power Dissipation: This diode has a power dissipation of 410mW, which allows it to handle moderate levels of power in compact electronic systems.
  • Small Package: It comes in the SOD-523 package, which is ultra-small and ideal for space-constrained applications.
  • High Reliability: The product is designed with Diodes Incorporated's high manufacturing standards, which translates to excellent reliability and performance consistency.
  • Low Leakage Current: It features a low leakage current that helps to maintain the efficiency of the overall system, minimizing power loss.
  • RoHS Compliant: The BZT52C39SQ-7-F is RoHS compliant, meaning it meets the environmental standards by restricting the use of certain hazardous substances in its manufacturing.

Applications

The BZT52C39SQ-7-F is versatile and can be used in various electronic applications. These include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Portable devices and battery chargers
  • Industrial equipment
  • Motor control circuits

Quality and Support

Diodes Incorporated ensures that each BZT52C39SQ-7-F Zener diode is manufactured to the highest quality standards, providing customers with a reliable component for their electronic designs. In addition, the company offers technical support and resources to help integrate this product into various applications seamlessly.

With its precise voltage control and small form factor, the BZT52C39SQ-7-F is an excellent choice for designers looking for a dependable Zener diode to incorporate into their next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,234 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess