EN
  • EN
  • DE
  • IT

B170BE-13

Part No B170BE-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 1A SMB / Diode 70 V 1A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 790 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 70 V
Capacitance @ Vr, F 27pF @ 4V, 1MHz
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number B170
Standard Package 3,000 pcs
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 862939-B170BE-13
Ultra Librarian 3D Model Ultra Librarian B170BE-13 CAD Model

Description

Introducing the B170BE-13 Schottky Barrier Rectifier from Diodes Incorporated

The B170BE-13 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated to cater to a vast array of electronic applications. This component is specifically engineered to offer efficient low voltage drop and fast switching capabilities, making it an ideal choice for power supply designs and as a polarity protection device.

Key Features of the B170BE-13

  • Low Forward Voltage Drop: The B170BE-13 boasts a low forward voltage drop, which enhances power efficiency by minimizing losses during conduction.
  • High Current Capability: With its ability to handle high currents, this rectifier is well-suited for applications that demand robust performance in a compact form factor.
  • Fast Switching Speed: The rapid switching response of the B170BE-13 is perfect for high-frequency operations, ensuring that it can keep up with the swift dynamics of modern circuits.
  • Thermal Performance: The device is encapsulated in a package that enhances thermal performance, leading to better reliability and a longer operational lifespan.
  • Lead-Free and RoHS Compliant: In alignment with modern environmental standards, the B170BE-13 is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications

The versatility of the B170BE-13 Schottky barrier rectifier allows it to be utilized in a wide range of applications, including:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Reverse polarity protection circuits
  • Portable devices and battery-powered gadgets
  • Switch-mode power supplies (SMPS)

Package and Quality Assurance

The B170BE-13 is offered in a DO-214AC (SMA) package, which is not only robust but also space-efficient, making it suitable for compact PCB layouts. Diodes Incorporated ensures that each unit meets rigorous quality standards, providing customers with a reliable and consistent product performance.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the B170BE-13 Schottky barrier rectifier from Diodes Incorporated is a component that promises to deliver efficiency, reliability, and high-quality performance.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess