The AZ7809DTR-E1 is a high-quality voltage regulator component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust electronic part is designed to offer a stable output voltage of 9V, which makes it an ideal choice for a wide range of applications where voltage regulation is critical.
Key Features
- Output Voltage: The AZ7809DTR-E1 provides a fixed output voltage of 9V, ensuring a stable power supply for your electronic circuits.
- High Accuracy: With its precision output, this voltage regulator maintains a high level of accuracy, which is essential for sensitive electronic applications.
- Current Capacity: It is capable of delivering up to 1A of output current, making it suitable for a variety of moderate power needs.
- Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, ensuring long-term reliability and safety.
- Short Circuit Protection: The AZ7809DTR-E1 is equipped with short circuit protection to safeguard the regulator and your electronic components from potential damage due to circuit faults.
Applications
This versatile voltage regulator can be used in a multitude of applications, including but not limited to:
- Consumer Electronics
- Industrial Control Systems
- Power Management Solutions
- Embedded Systems
- Battery-Powered Devices
Product Specifications
| Parameter |
Value |
| Output Voltage |
9V |
| Output Current |
1A |
| Package Type |
TO-252 |
| Operating Temperature |
-40°C to +125°C |
With its reliable performance and protection features, the AZ7809DTR-E1 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to implement a consistent power supply in their electronic designs.