EN
  • EN
  • DE

AZ574ZTR-E1

Part No AZ574ZTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 31V
Maximum Output Voltage 35V
Output Current 30mA
Current - Cathode 1.5mA
Temperature Range - Operating -20°C to 75°C (TA)
Mounting Through Hole
Case / Package TO-92-2
Win Source Part Number 1021261-AZ574ZTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ574ZTR-E1 CAD Model

Description

Introducing the AZ574ZTR-E1 from Diodes Incorporated

The AZ574ZTR-E1 is a cutting-edge component from the renowned semiconductor manufacturer Diodes Incorporated. This product is an integral part of the modern electronic ecosystem, designed to cater to a variety of applications across different industries. With its robust design and versatile functionality, the AZ574ZTR-E1 is a testament to Diodes Incorporated's commitment to quality and innovation.

At the heart of the AZ574ZTR-E1 is its exceptional performance characteristics. It is meticulously engineered to provide reliable operation under a wide range of conditions. The device is characterized by its high efficiency, which makes it an ideal choice for power-sensitive applications. Its compact form factor allows for seamless integration into space-constrained designs, ensuring that it meets the needs of today's miniaturized electronic assemblies.

One of the key features of the AZ574ZTR-E1 is its thermal management capabilities. The device operates within a specified temperature range, maintaining its performance even under thermal stress. This attribute is particularly important for applications that are exposed to varying environmental conditions or those that generate significant amounts of heat during operation.

The AZ574ZTR-E1 also boasts excellent electrical characteristics. It is designed to handle specific voltage and current levels, making it suitable for a broad spectrum of power applications. Whether it's being used in consumer electronics, automotive systems, or industrial equipment, this product delivers the reliability and efficiency that is synonymous with Diodes Incorporated's offerings.

Furthermore, the AZ574ZTR-E1 is produced with adherence to stringent industry standards, ensuring that it meets the regulatory requirements for safety and environmental compliance. Diodes Incorporated's commitment to sustainability is evident in the eco-friendly materials and processes used in manufacturing this product.

In conclusion, the AZ574ZTR-E1 from Diodes Incorporated is an exemplary component that combines performance, efficiency, and reliability. It is a testament to the company's expertise in semiconductor technology and its dedication to meeting the evolving needs of the electronics industry. For designers and engineers looking to enhance their products with top-tier electronic components, the AZ574ZTR-E1 is an excellent choice.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess