The AZ432AZ-E1 is a precision programmable shunt voltage reference manufactured by Diodes Incorporated. This component is designed to offer a stable and accurate voltage reference across a wide range of temperatures and operational conditions, making it an ideal choice for high-performance applications in various electronic systems.
Key Features
- Adjustable Output Voltage: The output voltage can be set to any value between 2.5V and 36V, providing flexibility in a wide range of applications.
- Low Dynamic Impedance: The dynamic impedance is less than 0.2 ohms, ensuring stable operation even with load variations.
- High Stability: Exhibits excellent stability over time, with a typical drift of less than 50ppm/°C, making it reliable in fluctuating temperatures.
- Temperature Range: Operates over a broad temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
- Low Operating Current: The low operating current of 60µA to 15mA makes it energy-efficient for battery-powered devices.
- Packaging: Available in a small outline transistor (SOT-23) package, allowing for compact circuit design.
Applications
The AZ432AZ-E1 is versatile and can be used in a variety of applications such as:
- Power supplies and battery chargers
- Portable and wireless devices requiring energy efficiency
- Precision data converters
- Instrumentation and test equipment
- Automotive electronics
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the AZ432AZ-E1 is no exception. It is built to meet rigorous industry standards, ensuring consistent performance and durability in the most demanding conditions.
Ordering Information
To order the AZ432AZ-E1 or to request samples, customers can contact Diodes Incorporated or their authorized distributors. Detailed specifications and application notes are available on the Diodes Incorporated website to assist in integration and design processes.