EN
  • EN
  • DE

AZ23C9V1-7 9.1V

Part No AZ23C9V1-7 9.1V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 221863-AZ23C9V1-7 9.1V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C9V1-7 9.1V CAD Model

Description

Introducing the AZ23C9V1-7 9.1V, a high-quality Zener diode from Diodes Incorporated, designed to provide precision voltage regulation and protection in a wide range of electronic applications. This component is an essential building block for power management solutions, offering a nominal Zener voltage of 9.1 volts, which makes it suitable for circuits that require a specific reference voltage.

Key Features:

  • Zener Voltage (VZ): 9.1V, providing precise voltage regulation for your circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this component can withstand moderate power levels, making it ideal for various electronic applications.
  • Package: The AZ23C9V1-7 comes in a compact SOT-23 package, which is well-suited for space-constrained applications.
  • Dual Zener Diodes: This product features two Zener diodes in a common anode configuration, offering design flexibility and the ability to use in bidirectional voltage regulation scenarios.
  • High Stability: Exhibits excellent stability and reliability over its entire temperature range, ensuring consistent performance.
  • Low Leakage Current: Known for its low leakage current, it ensures energy efficiency and minimal power loss in standby mode.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications:

The AZ23C9V1-7 Zener diode is versatile and can be utilized in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Performance:

Diodes Incorporated is renowned for its commitment to quality and performance, ensuring that the AZ23C9V1-7 meets the highest standards. Each component is rigorously tested to guarantee its performance and reliability, providing engineers with a dependable solution for their voltage regulation needs.

With its robust design, precise voltage control, and dual-diode flexibility, the AZ23C9V1-7 from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems with a reliable and efficient Zener diode.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess