EN
  • EN
  • DE

AZ23C27-7

Part No AZ23C27-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 27V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 1 Pair Common Anode 27 V 300 mW ±5% SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AZ23C27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number AZ23C27DICT, AZ23C277, AZ23C27TR-ND, AZ23C27DITR, AZ23C27CT-ND, AZ23C27TR, AZ23C27, AZ23C27CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912387-AZ23C27-7
Ultra Librarian 3D Model Ultra Librarian AZ23C27-7 CAD Model

Description

Product Overview: AZ23C27-7 - Diodes Incorporated

The AZ23C27-7 from Diodes Incorporated is a high-quality Zener diode, designed for providing excellent voltage regulation with a minimal footprint. This electronic component is a dual Zener diode, commonly utilized in a wide array of voltage regulation and protection applications in various electronic circuits.

The AZ23C27-7 is housed in an SOT-23 package, which is a small and compact surface-mount package, making it suitable for use in space-constrained applications. This package type is favored for its ease of integration into PCB designs, contributing to a more streamlined manufacturing process and reduced end-product size.

Key Features:

  • Zener Voltage: The Zener voltage is 27V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle a moderate amount of power, making it suitable for a range of electronic devices.
  • Dual Diode Configuration: The dual diode configuration allows for flexibility in design, enabling the user to use the diodes in series or parallel, depending on the circuit requirements.
  • High Surge Capability: This diode offers a high surge capability, ensuring protection against voltage spikes and transients, which is critical for maintaining the reliability and longevity of electronic components.
  • Low Leakage Current: The low leakage current characteristic of the AZ23C27-7 ensures minimal power loss when the diode is in the off state, contributing to the efficiency of the application.

Applications:

The versatility of the AZ23C27-7 makes it an ideal choice for a variety of applications, including power supply regulation, voltage clamping, and protection circuits in consumer electronics, telecommunications, and industrial equipment. Its ability to provide a stable reference voltage also makes it suitable for use in voltage sensing circuits and metering applications.

With its combination of compact size, power handling capabilities, and dual-diode design, the AZ23C27-7 from Diodes Incorporated is a reliable choice for designers seeking a component that offers both performance and flexibility.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1934
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1887 $116.0505
950+ $0.1827 $173.5650
1,310+ $0.1769 $231.7390
1,690+ $0.1709 $288.8210
2,265+ $0.1533 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess