Product Overview: AS431AZTR-E1 by Diodes Incorporated
The AS431AZTR-E1 is a precision adjustable shunt regulator from Diodes Incorporated, designed to offer a reliable solution for voltage reference requirements in a wide array of electronic applications. This component is characterized by its stability and versatility, making it an excellent choice for power supplies, battery chargers, and voltage monitoring systems.
Key Features
- Adjustable Output Voltage: The AS431AZTR-E1 provides an adjustable output voltage from 2.5V to 36V, allowing for flexible use in various circuit designs.
- Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.2 ohms, this shunt regulator ensures stable performance and minimal voltage variation in response to changes in load conditions.
- High Stability: The device offers excellent thermal stability and a low temperature coefficient, contributing to reliable operation over a wide temperature range.
- Surface-Mount Package: Packaged in a small surface-mount SOT-23 package, the AS431AZTR-E1 is ideal for space-constrained applications, providing a compact voltage regulation solution.
Applications
The versatility of the AS431AZTR-E1 allows it to be used in a multitude of applications, such as:
- Switching power supplies
- Linear power supplies
- Instrumentation systems
- Portable electronics
- Adjustable power supplies
Reliability and Quality
Diodes Incorporated is known for its commitment to quality and reliability. The AS431AZTR-E1 is built to meet high standards, ensuring consistent performance and durability in a variety of operating conditions. Its robust design is suited for both commercial and industrial applications, guaranteeing a long service life and stable operation throughout its lifespan.
Technical Specifications
Below are some of the technical specifications for the AS431AZTR-E1:
- Reference Voltage Tolerance: ±1%
- Operating Current: 1mA to 100mA
- Maximum Cathode Current: 150mA
- Temperature Range: -40°C to +85°C
With its precise adjustability, low impedance, and high stability, the AS431AZTR-E1 from Diodes Incorporated is an ideal choice for designers seeking a dependable voltage reference source.