EN
  • EN
  • DE

APX823-29W5G-7

Part No APX823-29W5G-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LO 2.93V SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 010183-APX823-29W5G-7
Family Name APX823
Introduction Date December 18, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APX823-29W5G-7 CAD Model

Description

Product Overview: APX823-29W5G-7 by Diodes Incorporated

The APX823-29W5G-7 is a highly reliable, precision microprocessor supervisory circuit designed by Diodes Incorporated to monitor power supplies in digital systems. This essential component ensures system integrity by providing excellent circuit protection. It is particularly suitable for applications that require a high level of reliability and accuracy, such as computers, controllers, and intelligent instruments.

Key Features

  • Precision Voltage Monitoring: The device is capable of monitoring 2.93V power supplies with a tight 1.5% threshold accuracy, ensuring stable and reliable system operation.
  • Low Power Consumption: With its low supply current of 15μA, the APX823-29W5G-7 is an energy-efficient solution for power-critical designs.
  • Reset Output: The device features an active-low reset output, which holds the microprocessor in a reset state until the system voltage reaches the correct level and stabilizes.
  • Manual Reset: A manual reset input is provided to allow for a system reset via an external push-button or logic signal, offering additional control and safety.
  • Power-Down Control: The reset output remains operational for VCC down to 1.2V, which is beneficial during power-down or brown-out conditions.

Applications

The APX823-29W5G-7 is versatile and can be used in various applications such as:

  • Computers and Servers
  • Embedded Systems
  • Battery-Powered Equipment
  • Intelligent Instruments
  • Portable Consumer Electronics

Package and Reliability

This device is offered in a small SOT-23 package, which is ideal for space-constrained applications. The APX823-29W5G-7 is characterized for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse operating environments. Diodes Incorporated's commitment to quality guarantees that this supervisor circuit meets the highest industry standards for stability and longevity.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4069 $50.8625
300+ $0.3339 $100.1700
465+ $0.3235 $150.4275
640+ $0.3130 $200.3200
830+ $0.3026 $251.1580
1,110+ $0.2713 $301.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess