EN
  • EN
  • DE

APX803S-31SA-7

Part No APX803S-31SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Diodes Incorporated
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number APX803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names APX803S-31SA-7DITR,APX803S-31SA-7DIDKR,APX803S-31SA-7DICT
Standard Package 3,000
Win Source Part Number 1113274-APX803S-31SA-7
Ultra Librarian 3D Model Ultra Librarian APX803S-31SA-7 CAD Model

Description

Introducing the APX803S-31SA-7 Voltage Supervisor

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the APX803S-31SA-7, a micro-power voltage detector designed to maintain system integrity through precise monitoring of power supplies. This compact and efficient device is an essential component for a wide range of electronic applications, including microprocessors, microcontrollers, and battery-powered equipment.

Key Features

  • Voltage Threshold: The APX803S-31SA-7 is engineered to detect a nominal threshold voltage of 3.1V, making it suitable for 3.3V systems that require a tight voltage supervision margin.
  • Low Power Consumption: With a quiescent current of just 10µA, this voltage supervisor is designed for energy-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • High Accuracy: It offers a precision voltage threshold accuracy of ±2%, providing reliable operation and reset assertion under varying conditions.
  • Delay Time: The built-in delay feature prevents false triggering by providing a fixed delay time of 7 seconds before asserting a reset, thus ensuring system stability during transient conditions.
  • Output Type: The device comes with an active-low, open-drain output, which simplifies interfacing with other components in the system and allows for wired-OR configurations.

Package and Temperature Range

The APX803S-31SA-7 is offered in a space-saving SOT-23 package, which is ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating environments.

Applications

With its precise voltage monitoring and low power consumption, the APX803S-31SA-7 is an excellent choice for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial equipment
  • Consumer electronics
  • Automotive systems

By integrating the APX803S-31SA-7 into your design, you can enhance system reliability, prevent data corruption, and ensure a graceful system shutdown or reset in the event of a power failure or undervoltage condition. Trust Diodes Incorporated for your voltage supervision needs with the dependable and precise APX803S-31SA-7.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1682 $50.4600
725+ $0.1380 $100.0500
1,125+ $0.1337 $150.4125
1,550+ $0.1294 $200.5700
2,000+ $0.1251 $250.2000
2,675+ $0.1122 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,150 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess