The APX803L05-35SA-7 is a highly precise voltage supervisor component designed by Diodes Incorporated to ensure the reliable operation of microprocessor (µP) systems. This miniature device, available in a compact SOT-23 package, plays a critical role in monitoring the power supply voltage of digital systems and provides an active-low reset signal whenever this voltage drops below a predetermined threshold.
Key Features
- Voltage Threshold: The IC has a fixed threshold voltage of 3.5V, which is suitable for 3.3V logic systems, ensuring compatibility with a wide range of microprocessors and digital circuits.
- Reset Timeout: It features a minimum reset timeout duration of 240ms, providing ample time for the system to stabilize after a power disturbance before normal operation resumes.
- Low Power Consumption: Designed for energy-sensitive applications, the APX803L05-35SA-7 boasts a low quiescent current, which minimizes the power consumption of the device when in operation.
- High Accuracy: With a reset threshold accuracy of ±1.5%, this voltage supervisor ensures precise monitoring and control over the system's power supply, providing a reliable safeguard against unexpected undervoltage conditions.
- Operating Temperature: The device is rated for an operating temperature range from -40°C to +85°C, making it suitable for industrial and commercial applications that may be subjected to harsh environmental conditions.
Applications
The APX803L05-35SA-7 is ideal for various applications where reliable voltage monitoring is crucial. It is commonly used in:
- Microprocessor systems
- Microcontroller-based applications
- Portable and battery-powered devices
- Intelligent instruments
- Industrial control systems
Product Specifications
| Parameter |
Value |
| Package / Case |
SOT-23 |
| Output Type |
Active Low, Open Drain |
| Number of Voltages Monitored |
1 |
| Threshold Voltage |
3.5V |
| Reset Timeout |
240ms (Min) |
| Operating Temperature |
-40°C to +85°C |
| Accuracy |
±1.5% |
For those looking to incorporate a reliable voltage monitoring solution into their electronic designs, the APX803L05-35SA-7 from Diodes Incorporated offers the precision and durability needed for critical applications.