EN
  • EN
  • DE

AP9101CK6-BOTRG1

Part No AP9101CK6-BOTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000155-AP9101CK6-BOTRG1
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs)- Power Management (PMIC) -Battery Management
Package Tape & Reel (TR)
Function Battery Protection
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-BOTRG1 CAD Model

Description

The AP9101CK6-BOTRG1 is a high-performance, single-chip solution from Diodes Incorporated, designed to deliver efficient power management and protection for electronic devices. This integrated circuit is tailored to meet the rigorous demands of modern electronic applications, offering a compact form factor and robust functionality.

Key Features

  • High Accuracy: Ensures precise voltage monitoring, which is crucial for the reliable operation of sensitive electronic components.
  • Low Power Consumption: Ideal for battery-powered devices, this chip helps in extending the operational life by minimizing the power drain on the system.
  • Power Supply Voltage: Operates over a wide range of supply voltages, providing versatility in different application environments.
  • Compact SOT-26 Package: The small footprint allows for integration into space-constrained designs without sacrificing performance.
  • Reset Output: Features a reset output option that can initiate a system reset, ensuring proper functionality after detecting a fault condition.

Applications

The AP9101CK6-BOTRG1 is suitable for a diverse array of applications, including:

  • Portable and wearable devices
  • Smart home electronics
  • Healthcare and medical equipment
  • Automotive systems
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP9101CK6-BOTRG1 is no exception. It is manufactured to meet high standards of reliability, ensuring that it performs consistently across various conditions and throughout its lifespan.

Environmental Compliance

Adhering to environmental regulations, the AP9101CK6-BOTRG1 is RoHS compliant, minimizing the ecological impact by avoiding the use of hazardous substances in its construction.

Overall, the AP9101CK6-BOTRG1 from Diodes Incorporated represents a versatile and reliable solution for power management and protection, making it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess