EN
  • EN
  • DE

AP432WL

Part No AP432WL
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Output Current 200mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Current - Cathode 300μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 078399-AP432WL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP432WL CAD Model

Description

Introducing the AP432WL Voltage Reference from Diodes Incorporated

The AP432WL is a high-performance, low-power voltage reference IC from the renowned manufacturer, Diodes Incorporated. This precision device is designed to offer a stable and reliable reference voltage for various applications, including power supplies, battery-operated devices, and data conversion systems.

Key Features:

  • Adjustable Output: The AP432WL provides an adjustable output voltage that can be set from 2.5V up to 36V with the use of external resistive dividers, making it incredibly versatile for different circuit requirements.
  • High Accuracy: Boasting an impressive initial accuracy of 0.5%, this voltage reference ensures precise voltage regulation for sensitive electronics, contributing to overall system stability.
  • Low Temperature Coefficient: With a low temperature coefficient, the AP432WL maintains its accuracy over a wide temperature range, which is crucial for applications that are exposed to varying environmental conditions.
  • Wide Operating Current Range: The device operates over a broad current range from 50µA to 20mA, providing flexibility in design and ensuring compatibility with both high and low power circuits.
  • Extended Operating Temperature Range: It is capable of operating over an industrial temperature range from -40°C to +85°C, assuring performance in harsh conditions.

Applications:

The AP432WL is ideal for a multitude of applications, such as:

  • Portable, battery-powered equipment
  • Power supplies and chargers
  • Data acquisition systems
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Instrumentation

Package and Quality:

Diodes Incorporated offers the AP432WL in a compact SOT-23 package, which is not only space-efficient but also suitable for automated PCB assembly processes. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations.

In summary, the AP432WL from Diodes Incorporated is a dependable and flexible solution for systems requiring a precise reference voltage. Its high accuracy, stability, and wide operating range make it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0635 $60.7620
28+ $4.1545 $116.3260
44+ $4.0252 $177.1088
60+ $3.8947 $233.6820
77+ $3.7653 $289.9281
103+ $3.3761 $347.7383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess